Vishay Intertechnology, Inc. RES MIL 4.87K OHM 1% 1/20W RN50C4871FRE6

Description
RES MIL 4.87Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 4.87Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 4.87K OHM 1% 1/20W - RN50C4871FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 4.87K OHM 1% 1/20W
RN50C4871FRE6
RES MIL 4.87K OHM 1% 1/20W RN50C4871FRE6
RES MIL 4.87Kohm 1% 1/20W

RES MIL 4.87Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C4871FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4871FRE6-ND
Through Hole Resistors RN50C4871FRE6-ND
4.87 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.87 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4871FRE6 RN50C4871FRE6-ND
Product Name RES MIL 4.87K OHM 1% 1/20W Through Hole Resistors
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details