Vishay Intertechnology, Inc. Res Metal Film 487 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C4870FB14

Description
Res Metal Film 487 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 487 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 487 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk - RN50C4870FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 487 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
RN50C4870FB14
Res Metal Film 487 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C4870FB14
Res Metal Film 487 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 487 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50C4870FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4870FB14-ND
Through Hole Resistors RN50C4870FB14-ND
487 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4870FB14 RN50C4870FB14-ND
Product Name Res Metal Film 487 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers