Vishay Intertechnology, Inc. RES 47.3 OHM 1/20W .1% AXIAL RN50C47R3BRE6

Description
RES 47.3ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.3ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.3 OHM 1/20W .1% AXIAL - RN50C47R3BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.3 OHM 1/20W .1% AXIAL
RN50C47R3BRE6
RES 47.3 OHM 1/20W .1% AXIAL RN50C47R3BRE6
RES 47.3ohm 1/20W .1% AXIAL

RES 47.3ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C47R3BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C47R3BRE6-ND
Through Hole Resistors RN50C47R3BRE6-ND
47.3 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.3 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C47R3BRE6 RN50C47R3BRE6-ND
Product Name RES 47.3 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.3 ohms 47.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers