Vishay Intertechnology, Inc. RES 47.3 OHM 1/20W .1% AXIAL RN50C47R3BB14

Description
RES 47.3ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.3ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.3 OHM 1/20W .1% AXIAL - RN50C47R3BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.3 OHM 1/20W .1% AXIAL
RN50C47R3BB14
RES 47.3 OHM 1/20W .1% AXIAL RN50C47R3BB14
RES 47.3ohm 1/20W .1% AXIAL

RES 47.3ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C47R3BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C47R3BB14-ND
Through Hole Resistors RN50C47R3BB14-ND
47.3 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.3 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C47R3BB14 RN50C47R3BB14-ND
Product Name RES 47.3 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.3 ohms 47.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details