Vishay Precision Group RES 47.5K OHM 1/20W 1% AXIAL RN50C4752FB14

Description
RES 47.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/20W 1% AXIAL - RN50C4752FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/20W 1% AXIAL
RN50C4752FB14
RES 47.5K OHM 1/20W 1% AXIAL RN50C4752FB14
RES 47.5Kohm 1/20W 1% AXIAL

RES 47.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN50C4752FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C4752FB14-ND
Through Hole Resistors 541-RN50C4752FB14-ND
47.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 47.5Kohm, 50Mw, ±1%; Resistance Vishay - 54C6247 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5Kohm, 50Mw, ±1%; Resistance Vishay
54C6247
Metal Film Resistor, 47.5Kohm, 50Mw, ±1%; Resistance Vishay 54C6247
METAL FILM RESISTOR, 47.5KOHM, 50mW, ±1%; Resistance:47.5kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 47.5KOHM, 50mW, ±1%; Resistance:47.5kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4752FB14 541-RN50C4752FB14-ND 54C6247
Product Name RES 47.5K OHM 1/20W 1% AXIAL Through Hole Resistors Metal Film Resistor, 47.5Kohm, 50Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 47500 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers