Vishay Precision Group RES 4.75K OHM 1/20W 1% AXIAL RN50C4751FB14

Description
RES 4.75Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/20W 1% AXIAL - RN50C4751FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/20W 1% AXIAL
RN50C4751FB14
RES 4.75K OHM 1/20W 1% AXIAL RN50C4751FB14
RES 4.75Kohm 1/20W 1% AXIAL

RES 4.75Kohm 1/20W 1% AXIAL

Supplier's Site
0.05W 20W Resistor - 53-RN50C4751FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RN50C4751FB14
0.05W 20W Resistor 53-RN50C4751FB14
Res Metal Film 4.75K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C4751FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C4751FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 4.75K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C4751FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C4751FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN50C4751FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C4751FB14-ND
Through Hole Resistors 541-RN50C4751FB14-ND
4.75 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.75Kohm, 50Mw, ±1%; Resistance Vishay - 54C6240 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75Kohm, 50Mw, ±1%; Resistance Vishay
54C6240
Metal Film Resistor, 4.75Kohm, 50Mw, ±1%; Resistance Vishay 54C6240
METAL FILM RESISTOR, 4.75KOHM, 50mW, ±1%; Resistance:4.75kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.75KOHM, 50mW, ±1%; Resistance:4.75kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN50C4751FB14 53-RN50C4751FB14 541-RN50C4751FB14-ND 54C6240
Product Name RES 4.75K OHM 1/20W 1% AXIAL 0.05W 20W Resistor Through Hole Resistors Metal Film Resistor, 4.75Kohm, 50Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 4750 ohms 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Technology / Construction Metal Film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers