Vishay Intertechnology, Inc. RES 475 OHM 1/20W 1% AXIAL RN50C4750FRE6

Description
RES 475ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/20W 1% AXIAL - RN50C4750FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/20W 1% AXIAL
RN50C4750FRE6
RES 475 OHM 1/20W 1% AXIAL RN50C4750FRE6
RES 475ohm 1/20W 1% AXIAL

RES 475ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4750FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4750FRE6-ND
Through Hole Resistors RN50C4750FRE6-ND
475 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,475Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6238
Resistor,metal Film,475Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6238
Resistor,Metal Film,475Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,475Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4750FRE6 RN50C4750FRE6-ND 54C6238
Product Name RES 475 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,475Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details