Vishay Intertechnology, Inc. RES 4.7K OHM 1/20W 1% AXIAL RN50C4701FRSL

Description
RES 4.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/20W 1% AXIAL - RN50C4701FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/20W 1% AXIAL
RN50C4701FRSL
RES 4.7K OHM 1/20W 1% AXIAL RN50C4701FRSL
RES 4.7Kohm 1/20W 1% AXIAL

RES 4.7Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4701FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4701FRSL-ND
Through Hole Resistors RN50C4701FRSL-ND
4.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4701FRSL RN50C4701FRSL-ND
Product Name RES 4.7K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details