Vishay Intertechnology, Inc. RES 470 OHM 1/20W .5% AXIAL RN50C4700DBSL

Description
RES 470ohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/20W .5% AXIAL - RN50C4700DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/20W .5% AXIAL
RN50C4700DBSL
RES 470 OHM 1/20W .5% AXIAL RN50C4700DBSL
RES 470ohm 1/20W .5% AXIAL

RES 470ohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4700DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4700DBSL-ND
Through Hole Resistors RN50C4700DBSL-ND
470 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4700DBSL RN50C4700DBSL-ND
Product Name RES 470 OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers