Vishay Intertechnology, Inc. RES 470 OHM 1/20W .5% AXIAL RN50C4700DB14

Description
RES 470ohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/20W .5% AXIAL - RN50C4700DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/20W .5% AXIAL
RN50C4700DB14
RES 470 OHM 1/20W .5% AXIAL RN50C4700DB14
RES 470ohm 1/20W .5% AXIAL

RES 470ohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4700DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4700DB14-ND
Through Hole Resistors RN50C4700DB14-ND
470 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4700DB14 RN50C4700DB14-ND
Product Name RES 470 OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers