Vishay Intertechnology, Inc. RES 46.4 OHM 1/20W 1% AXIAL RN50C46R4FRE6

Description
RES 46.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/20W 1% AXIAL - RN50C46R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/20W 1% AXIAL
RN50C46R4FRE6
RES 46.4 OHM 1/20W 1% AXIAL RN50C46R4FRE6
RES 46.4ohm 1/20W 1% AXIAL

RES 46.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C46R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C46R4FRE6-ND
Through Hole Resistors RN50C46R4FRE6-ND
46.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,46.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6203
Resistor,metal Film,46.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6203
Resistor,Metal Film,46.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,46.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C46R4FRE6 RN50C46R4FRE6-ND 54C6203
Product Name RES 46.4 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,46.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details