Vishay Intertechnology, Inc. RES 46.4 OHM 1/20W 1% AXIAL RN50C46R4FB14

Description
RES 46.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/20W 1% AXIAL - RN50C46R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/20W 1% AXIAL
RN50C46R4FB14
RES 46.4 OHM 1/20W 1% AXIAL RN50C46R4FB14
RES 46.4ohm 1/20W 1% AXIAL

RES 46.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C46R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C46R4FB14-ND
Through Hole Resistors RN50C46R4FB14-ND
46.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C46R4FB14 RN50C46R4FB14-ND
Product Name RES 46.4 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details