Vishay Intertechnology, Inc. Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C4643FRE6

Description
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C4643FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C4643FRE6
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C4643FRE6
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C4643FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4643FRE6-ND
Through Hole Resistors RN50C4643FRE6-ND
464 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C6218 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C6218
Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C6218
Resistor,Metal Film,464KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,464KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4643FRE6 RN50C4643FRE6-ND 54C6218
Product Name Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers