Vishay Intertechnology, Inc. Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C4643FB14

Description
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk - RN50C4643FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
RN50C4643FB14
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C4643FB14
Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50C4643FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4643FB14-ND
Through Hole Resistors RN50C4643FB14-ND
464 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C6216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C6216
Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C6216
Resistor,Metal Film,464KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,464KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4643FB14 RN50C4643FB14-ND 54C6216
Product Name Res Metal Film 464K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details