Vishay Intertechnology, Inc. RES 46.4K OHM 1/20W 1% AXIAL RN50C4642FRE6

Description
RES 46.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/20W 1% AXIAL - RN50C4642FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/20W 1% AXIAL
RN50C4642FRE6
RES 46.4K OHM 1/20W 1% AXIAL RN50C4642FRE6
RES 46.4Kohm 1/20W 1% AXIAL

RES 46.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4642FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4642FRE6-ND
Through Hole Resistors RN50C4642FRE6-ND
46.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4642FRE6 RN50C4642FRE6-ND
Product Name RES 46.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details