Vishay Intertechnology, Inc. RES 464 OHM 1/20W 1% AXIAL RN50C4640FRSL

Description
RES 464ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/20W 1% AXIAL - RN50C4640FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/20W 1% AXIAL
RN50C4640FRSL
RES 464 OHM 1/20W 1% AXIAL RN50C4640FRSL
RES 464ohm 1/20W 1% AXIAL

RES 464ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4640FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4640FRSL-ND
Through Hole Resistors RN50C4640FRSL-ND
464 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4640FRSL RN50C4640FRSL-ND
Product Name RES 464 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers