Vishay Intertechnology, Inc. RES 464 OHM 1/20W 1% AXIAL RN50C4640FBSL

Description
RES 464ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/20W 1% AXIAL - RN50C4640FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/20W 1% AXIAL
RN50C4640FBSL
RES 464 OHM 1/20W 1% AXIAL RN50C4640FBSL
RES 464ohm 1/20W 1% AXIAL

RES 464ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4640FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4640FBSL-ND
Through Hole Resistors RN50C4640FBSL-ND
464 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4640FBSL RN50C4640FBSL-ND
Product Name RES 464 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers