Vishay Intertechnology, Inc. RES 45.3K OHM 1/20W 1% AXIAL RN50C4532FBSL

Description
RES 45.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/20W 1% AXIAL - RN50C4532FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/20W 1% AXIAL
RN50C4532FBSL
RES 45.3K OHM 1/20W 1% AXIAL RN50C4532FBSL
RES 45.3Kohm 1/20W 1% AXIAL

RES 45.3Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4532FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4532FBSL-ND
Through Hole Resistors RN50C4532FBSL-ND
45.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4532FBSL RN50C4532FBSL-ND
Product Name RES 45.3K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details