Vishay Intertechnology, Inc. RES 453 OHM 1/20W 1% AXIAL RN50C4530FRSL

Description
RES 453ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/20W 1% AXIAL - RN50C4530FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/20W 1% AXIAL
RN50C4530FRSL
RES 453 OHM 1/20W 1% AXIAL RN50C4530FRSL
RES 453ohm 1/20W 1% AXIAL

RES 453ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4530FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4530FRSL-ND
Through Hole Resistors RN50C4530FRSL-ND
453 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4530FRSL RN50C4530FRSL-ND
Product Name RES 453 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers