Vishay Intertechnology, Inc. RES 453 OHM 1/20W 1% AXIAL RN50C4530FBSL

Description
RES 453ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/20W 1% AXIAL - RN50C4530FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/20W 1% AXIAL
RN50C4530FBSL
RES 453 OHM 1/20W 1% AXIAL RN50C4530FBSL
RES 453ohm 1/20W 1% AXIAL

RES 453ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4530FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4530FBSL-ND
Through Hole Resistors RN50C4530FBSL-ND
453 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4530FBSL RN50C4530FBSL-ND
Product Name RES 453 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers