Vishay Intertechnology, Inc. RES 44.2 OHM 1/20W 1% AXIAL RN50C44R2FRSL

Description
RES 44.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/20W 1% AXIAL - RN50C44R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/20W 1% AXIAL
RN50C44R2FRSL
RES 44.2 OHM 1/20W 1% AXIAL RN50C44R2FRSL
RES 44.2ohm 1/20W 1% AXIAL

RES 44.2ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C44R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C44R2FRSL-ND
Through Hole Resistors RN50C44R2FRSL-ND
44.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C44R2FRSL RN50C44R2FRSL-ND
Product Name RES 44.2 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details