Vishay Intertechnology, Inc. Res Metal Film 44.2 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C44R2FRE5

Description
Res Metal Film 44.2 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 44.2 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 44.2 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C44R2FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 44.2 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C44R2FRE5
Res Metal Film 44.2 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C44R2FRE5
Res Metal Film 44.2 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 44.2 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50C44R2FRE5
Product Name Res Metal Film 44.2 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details