Vishay Intertechnology, Inc. Res Metal Film 44.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C4422FB14

Description
Res Metal Film 44.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 44.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 44.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole - RN50C4422FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 44.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
RN50C4422FB14
Res Metal Film 44.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C4422FB14
Res Metal Film 44.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 44.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN50C4422FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4422FB14-ND
Through Hole Resistors RN50C4422FB14-ND
44.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4422FB14 RN50C4422FB14-ND
Product Name Res Metal Film 44.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details