Vishay Intertechnology, Inc. RES 44.2K OHM 1/20W .5% AXIAL RN50C4422DRSL

Description
RES 44.2Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/20W .5% AXIAL - RN50C4422DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/20W .5% AXIAL
RN50C4422DRSL
RES 44.2K OHM 1/20W .5% AXIAL RN50C4422DRSL
RES 44.2Kohm 1/20W .5% AXIAL

RES 44.2Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4422DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4422DRSL-ND
Through Hole Resistors RN50C4422DRSL-ND
44.2 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4422DRSL RN50C4422DRSL-ND
Product Name RES 44.2K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers