Vishay Intertechnology, Inc. RES 42.2 OHM 1/20W 1% AXIAL RN50C42R2FB14

Description
RES 42.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/20W 1% AXIAL - RN50C42R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/20W 1% AXIAL
RN50C42R2FB14
RES 42.2 OHM 1/20W 1% AXIAL RN50C42R2FB14
RES 42.2ohm 1/20W 1% AXIAL

RES 42.2ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C42R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C42R2FB14-ND
Through Hole Resistors RN50C42R2FB14-ND
42.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,42.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6147
Resistor,metal Film,42.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6147
Resistor,Metal Film,42.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,42.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C42R2FB14 RN50C42R2FB14-ND 54C6147
Product Name RES 42.2 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,42.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details