Vishay Intertechnology, Inc. RES 427 OHM 1/20W .1% AXIAL RN50C4270BRSL

Description
RES 427ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1/20W .1% AXIAL - RN50C4270BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1/20W .1% AXIAL
RN50C4270BRSL
RES 427 OHM 1/20W .1% AXIAL RN50C4270BRSL
RES 427ohm 1/20W .1% AXIAL

RES 427ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4270BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4270BRSL-ND
Through Hole Resistors RN50C4270BRSL-ND
427 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

427 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4270BRSL RN50C4270BRSL-ND
Product Name RES 427 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details