Vishay Intertechnology, Inc. Through Hole Resistors RN50C4270BB14

Description
427 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
427 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C4270BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4270BB14-ND
Through Hole Resistors RN50C4270BB14-ND
427 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

427 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 427 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk - RN50C4270BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 427 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
RN50C4270BB14
Res Metal Film 427 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C4270BB14
Res Metal Film 427 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 427 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C4270BB14-ND RN50C4270BB14
Product Name Through Hole Resistors Res Metal Film 427 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 427 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers