Vishay Intertechnology, Inc. RES 422K OHM 1/20W 1% AXIAL RN50C4223FB14

Description
RES 422Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/20W 1% AXIAL - RN50C4223FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/20W 1% AXIAL
RN50C4223FB14
RES 422K OHM 1/20W 1% AXIAL RN50C4223FB14
RES 422Kohm 1/20W 1% AXIAL

RES 422Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4223FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4223FB14-ND
Through Hole Resistors RN50C4223FB14-ND
422 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,422Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 83H2810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
83H2810
Resistor,metal Film,422Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 83H2810
Resistor,Metal Film,422KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,422KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4223FB14 RN50C4223FB14-ND 83H2810
Product Name RES 422K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,422Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details