Vishay Intertechnology, Inc. RES 41.2 OHM 1/20W 1% AXIAL RN50C41R2FB14

Description
RES 41.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/20W 1% AXIAL - RN50C41R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/20W 1% AXIAL
RN50C41R2FB14
RES 41.2 OHM 1/20W 1% AXIAL RN50C41R2FB14
RES 41.2ohm 1/20W 1% AXIAL

RES 41.2ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C41R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C41R2FB14-ND
Through Hole Resistors RN50C41R2FB14-ND
41.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

41.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6137
Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6137
Resistor,Metal Film,41.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,41.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C41R2FB14 RN50C41R2FB14-ND 54C6137
Product Name RES 41.2 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details