Vishay Intertechnology, Inc. RES 41.2K OHM 1/20W 1% AXIAL RN50C4122FBSL

Description
RES 41.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/20W 1% AXIAL - RN50C4122FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/20W 1% AXIAL
RN50C4122FBSL
RES 41.2K OHM 1/20W 1% AXIAL RN50C4122FBSL
RES 41.2Kohm 1/20W 1% AXIAL

RES 41.2Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4122FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4122FBSL-ND
Through Hole Resistors RN50C4122FBSL-ND
41.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

41.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4122FBSL RN50C4122FBSL-ND
Product Name RES 41.2K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers