Vishay Intertechnology, Inc. RES 402K OHM 1/20W 1% AXIAL RN50C4023FRE6

Description
RES 402Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/20W 1% AXIAL - RN50C4023FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/20W 1% AXIAL
RN50C4023FRE6
RES 402K OHM 1/20W 1% AXIAL RN50C4023FRE6
RES 402Kohm 1/20W 1% AXIAL

RES 402Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4023FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4023FRE6-ND
Through Hole Resistors RN50C4023FRE6-ND
402 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,402Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C6136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C6136
Resistor,metal Film,402Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C6136
Resistor,Metal Film,402KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,402KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4023FRE6 RN50C4023FRE6-ND 54C6136
Product Name RES 402K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,402Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details