Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN50C4022FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 40.2Kohms 1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 40.2Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN50C4022FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN50C4022FB14
Vishay/DaleMetal Film Resistors - RN50C4022FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 40.2Kohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 40.2Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C4022FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4022FB14-ND
Through Hole Resistors RN50C4022FB14-ND
40.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4022FB14 RN50C4022FB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers