Vishay Intertechnology, Inc. RES MIL 4.02K OHM 1% 1/20W RN50C4021FRE6

Description
RES MIL 4.02Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 4.02Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 4.02K OHM 1% 1/20W - RN50C4021FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 4.02K OHM 1% 1/20W
RN50C4021FRE6
RES MIL 4.02K OHM 1% 1/20W RN50C4021FRE6
RES MIL 4.02Kohm 1% 1/20W

RES MIL 4.02Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C4021FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4021FRE6-ND
Through Hole Resistors RN50C4021FRE6-ND
4.02 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4021FRE6 RN50C4021FRE6-ND
Product Name RES MIL 4.02K OHM 1% 1/20W Through Hole Resistors
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details