Vishay Intertechnology, Inc. RES 402 OHM 1/20W 1% AXIAL RN50C4020FRSL

Description
RES 402ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/20W 1% AXIAL - RN50C4020FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/20W 1% AXIAL
RN50C4020FRSL
RES 402 OHM 1/20W 1% AXIAL RN50C4020FRSL
RES 402ohm 1/20W 1% AXIAL

RES 402ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4020FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4020FRSL-ND
Through Hole Resistors RN50C4020FRSL-ND
402 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4020FRSL RN50C4020FRSL-ND
Product Name RES 402 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details