Vishay Intertechnology, Inc. METAL FILM,1/20W,402,1%,50PPM,BULK RN50C4020FB14

Description
METAL FILM,1/20W,402,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,402,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,402,1%,50PPM,BULK - RN50C4020FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,402,1%,50PPM,BULK
RN50C4020FB14
METAL FILM,1/20W,402,1%,50PPM,BULK RN50C4020FB14
METAL FILM,1/20W,402,1%,50 PPM,BULK

METAL FILM,1/20W,402,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN50C4020FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4020FB14-ND
Through Hole Resistors RN50C4020FB14-ND
402 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4020FB14 RN50C4020FB14-ND
Product Name METAL FILM,1/20W,402,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers