Vishay Intertechnology, Inc. RES 402 OHM 1/20W .25% AXIAL RN50C4020CRE6

Description
RES 402ohm 1/20W .25% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/20W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/20W .25% AXIAL - RN50C4020CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/20W .25% AXIAL
RN50C4020CRE6
RES 402 OHM 1/20W .25% AXIAL RN50C4020CRE6
RES 402ohm 1/20W .25% AXIAL

RES 402ohm 1/20W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4020CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4020CRE6-ND
Through Hole Resistors RN50C4020CRE6-ND
402 Ohms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4020CRE6 RN50C4020CRE6-ND
Product Name RES 402 OHM 1/20W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details