Vishay Intertechnology, Inc. RES 402 OHM 1/20W .25% AXIAL RN50C4020CB14

Description
RES 402ohm 1/20W .25% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/20W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/20W .25% AXIAL - RN50C4020CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/20W .25% AXIAL
RN50C4020CB14
RES 402 OHM 1/20W .25% AXIAL RN50C4020CB14
RES 402ohm 1/20W .25% AXIAL

RES 402ohm 1/20W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4020CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4020CB14-ND
Through Hole Resistors RN50C4020CB14-ND
402 Ohms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4020CB14 RN50C4020CB14-ND
Product Name RES 402 OHM 1/20W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details