Vishay Intertechnology, Inc. Through Hole Resistors RN50C4020BRE6

Description
402 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C4020BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4020BRE6-ND
Through Hole Resistors RN50C4020BRE6-ND
402 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 402 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C4020BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 402 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C4020BRE6
Res Metal Film 402 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C4020BRE6
Res Metal Film 402 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 402 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C4020BRE6-ND RN50C4020BRE6
Product Name Through Hole Resistors Res Metal Film 402 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details