Vishay Intertechnology, Inc. Through Hole Resistors RN50C3923FRE6

Description
392 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C3923FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3923FRE6-ND
Through Hole Resistors RN50C3923FRE6-ND
392 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 392K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C3923FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 392K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C3923FRE6
Res Metal Film 392K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C3923FRE6
Res Metal Film 392K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 392K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C6114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C6114
Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C6114
Resistor,Metal Film,392KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,392KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3923FRE6-ND RN50C3923FRE6 54C6114
Product Name Through Hole Resistors Res Metal Film 392K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers