Vishay Intertechnology, Inc. RES 39.2K OHM 1/20W 1% AXIAL RN50C3922FRSL

Description
RES 39.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/20W 1% AXIAL - RN50C3922FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/20W 1% AXIAL
RN50C3922FRSL
RES 39.2K OHM 1/20W 1% AXIAL RN50C3922FRSL
RES 39.2Kohm 1/20W 1% AXIAL

RES 39.2Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3922FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3922FRSL-ND
Through Hole Resistors RN50C3922FRSL-ND
39.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3922FRSL RN50C3922FRSL-ND
Product Name RES 39.2K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details