Vishay Intertechnology, Inc. RES 3.92K OHM 1/20W 1% AXIAL RN50C3921FB14

Description
RES 3.92Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/20W 1% AXIAL - RN50C3921FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/20W 1% AXIAL
RN50C3921FB14
RES 3.92K OHM 1/20W 1% AXIAL RN50C3921FB14
RES 3.92Kohm 1/20W 1% AXIAL

RES 3.92Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3921FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3921FB14-ND
Through Hole Resistors RN50C3921FB14-ND
3.92 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3921FB14 RN50C3921FB14-ND
Product Name RES 3.92K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details