Vishay Intertechnology, Inc. RES 392 OHM 1/20W 1% AXIAL RN50C3920FB14

Description
RES 392ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/20W 1% AXIAL - RN50C3920FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/20W 1% AXIAL
RN50C3920FB14
RES 392 OHM 1/20W 1% AXIAL RN50C3920FB14
RES 392ohm 1/20W 1% AXIAL

RES 392ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3920FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3920FB14-ND
Through Hole Resistors RN50C3920FB14-ND
392 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6102
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6102
Resistor,Metal Film,392Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,392Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3920FB14 RN50C3920FB14-ND 54C6102
Product Name RES 392 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details