Vishay Intertechnology, Inc. RES 384 OHM 1/20W 1% AXIAL RN50C3840FRE6

Description
RES 384ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 384ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 384 OHM 1/20W 1% AXIAL - RN50C3840FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 384 OHM 1/20W 1% AXIAL
RN50C3840FRE6
RES 384 OHM 1/20W 1% AXIAL RN50C3840FRE6
RES 384ohm 1/20W 1% AXIAL

RES 384ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3840FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3840FRE6-ND
Through Hole Resistors RN50C3840FRE6-ND
384 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

384 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3840FRE6 RN50C3840FRE6-ND
Product Name RES 384 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 384 ohms 384 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers