Vishay Intertechnology, Inc. RES 384 OHM 1/20W .1% AXIAL RN50C3840BB14

Description
RES 384ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 384ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 384 OHM 1/20W .1% AXIAL - RN50C3840BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 384 OHM 1/20W .1% AXIAL
RN50C3840BB14
RES 384 OHM 1/20W .1% AXIAL RN50C3840BB14
RES 384ohm 1/20W .1% AXIAL

RES 384ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3840BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3840BB14-ND
Through Hole Resistors RN50C3840BB14-ND
384 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

384 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3840BB14 RN50C3840BB14-ND
Product Name RES 384 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 384 ohms 384 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details