Vishay Intertechnology, Inc. RES 3.83K OHM 1/20W 1% AXIAL RN50C3831FR36

Description
RES 3.83Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/20W 1% AXIAL - RN50C3831FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/20W 1% AXIAL
RN50C3831FR36
RES 3.83K OHM 1/20W 1% AXIAL RN50C3831FR36
RES 3.83Kohm 1/20W 1% AXIAL

RES 3.83Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3831FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3831FR36-ND
Through Hole Resistors RN50C3831FR36-ND
3.83 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.83Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.83Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6091
Resistor,metal Film,3.83Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6091
Resistor,Metal Film,3.83KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,3.83KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3831FR36 RN50C3831FR36-ND 54C6091
Product Name RES 3.83K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.83Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details