Vishay Intertechnology, Inc. RES 379 OHM 1/20W .1% AXIAL RN50C3790BRSL

Description
RES 379ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 379ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 379 OHM 1/20W .1% AXIAL - RN50C3790BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 379 OHM 1/20W .1% AXIAL
RN50C3790BRSL
RES 379 OHM 1/20W .1% AXIAL RN50C3790BRSL
RES 379ohm 1/20W .1% AXIAL

RES 379ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3790BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3790BRSL-ND
Through Hole Resistors RN50C3790BRSL-ND
379 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

379 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3790BRSL RN50C3790BRSL-ND
Product Name RES 379 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 379 ohms 379 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers