Vishay Intertechnology, Inc. RES 375K OHM 1/20W .5% AXIAL RN50C3753DRE6

Description
RES 375Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 375Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 375K OHM 1/20W .5% AXIAL - RN50C3753DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 375K OHM 1/20W .5% AXIAL
RN50C3753DRE6
RES 375K OHM 1/20W .5% AXIAL RN50C3753DRE6
RES 375Kohm 1/20W .5% AXIAL

RES 375Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3753DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3753DRE6-ND
Through Hole Resistors RN50C3753DRE6-ND
375 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

375 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3753DRE6 RN50C3753DRE6-ND
Product Name RES 375K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 375000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details