Vishay Intertechnology, Inc. RES 37.4K OHM 1/20W 1% AXIAL RN50C3742FBSL

Description
RES 37.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/20W 1% AXIAL - RN50C3742FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/20W 1% AXIAL
RN50C3742FBSL
RES 37.4K OHM 1/20W 1% AXIAL RN50C3742FBSL
RES 37.4Kohm 1/20W 1% AXIAL

RES 37.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3742FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3742FBSL-ND
Through Hole Resistors RN50C3742FBSL-ND
37.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3742FBSL RN50C3742FBSL-ND
Product Name RES 37.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details