Vishay Intertechnology, Inc. RES 37.4K OHM 1/20W 1% AXIAL RN50C3742FB14

Description
RES 37.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/20W 1% AXIAL - RN50C3742FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/20W 1% AXIAL
RN50C3742FB14
RES 37.4K OHM 1/20W 1% AXIAL RN50C3742FB14
RES 37.4Kohm 1/20W 1% AXIAL

RES 37.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3742FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3742FB14-ND
Through Hole Resistors RN50C3742FB14-ND
37.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3742FB14 RN50C3742FB14-ND
Product Name RES 37.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details