Vishay Intertechnology, Inc. RES 36.5 OHM 1/20W 1% AXIAL RN50C36R5FBSL

Description
RES 36.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/20W 1% AXIAL - RN50C36R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/20W 1% AXIAL
RN50C36R5FBSL
RES 36.5 OHM 1/20W 1% AXIAL RN50C36R5FBSL
RES 36.5ohm 1/20W 1% AXIAL

RES 36.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C36R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C36R5FBSL-ND
Through Hole Resistors RN50C36R5FBSL-ND
36.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C36R5FBSL RN50C36R5FBSL-ND
Product Name RES 36.5 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details